Microchip Technology, Inc. Oscillators - DSC2030FI2-C0004T DSC2030FI2-C0004T

Description
Manufacturer: Microchip Technology Win Source Part Number: 917567-DSC2030FI2-C0 004T Series: DSC2030 Operating Temperature Range: -40°C ~ 85°C Features: LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead Package: Reel - TR Package: 14-SMD, No Lead Family Name: DSC2030 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917567-DSC2030FI2-C0 004T Series: DSC2030 Operating Temperature Range: -40°C ~ 85°C Features: LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead Package: Reel - TR Package: 14-SMD, No Lead Family Name: DSC2030 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC2030FI2-C0004T - 917567-DSC2030FI2-C0004T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC2030FI2-C0004T
917567-DSC2030FI2-C0004T
Oscillators - DSC2030FI2-C0004T 917567-DSC2030FI2-C0004T
Manufacturer: Microchip Technology Win Source Part Number: 917567-DSC2030FI2-C0 004T Series: DSC2030 Operating Temperature Range: -40°C ~ 85°C Features: LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead Package: Reel - TR Package: 14-SMD, No Lead Family Name: DSC2030 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917567-DSC2030FI2-C0004T
Series: DSC2030
Operating Temperature Range: -40°C ~ 85°C
Features: LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Package: Reel - TR
Package: 14-SMD, No Lead
Family Name: DSC2030
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Pin Configurable-Selectable Oscillators - DSC2030FI2-C0004T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Pin Configurable-Selectable Oscillators
DSC2030FI2-C0004T
Pin Configurable-Selectable Oscillators DSC2030FI2-C0004T
MEMS OSC XO 2.25V-3.6V 14SMD

MEMS OSC XO 2.25V-3.6V 14SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 917567-DSC2030FI2-C0004T DSC2030FI2-C0004T
Product Name Oscillators - DSC2030FI2-C0004T Pin Configurable-Selectable Oscillators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1735868 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details
VCO / SURF MOUNT / RoHS - JTOS-300P+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073Z-60 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 60 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Programmable Timers and Oscillators - CD4536BPWRE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS
View Details
2 suppliers