Microchip Technology, Inc. Oscillators - DSC2030FI2-C0002 DSC2030FI2-C0002

Description
Manufacturer: Microchip Technology Win Source Part Number: 917566-DSC2030FI2-C0 002 Series: * Features: Pin Configurable Oscillator Package: Tube Family Name: DSC2030 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 110 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917566-DSC2030FI2-C0 002 Series: * Features: Pin Configurable Oscillator Package: Tube Family Name: DSC2030 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 110 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC2030FI2-C0002 - 917566-DSC2030FI2-C0002 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC2030FI2-C0002
917566-DSC2030FI2-C0002
Oscillators - DSC2030FI2-C0002 917566-DSC2030FI2-C0002
Manufacturer: Microchip Technology Win Source Part Number: 917566-DSC2030FI2-C0 002 Series: * Features: Pin Configurable Oscillator Package: Tube Family Name: DSC2030 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 110 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917566-DSC2030FI2-C0002
Series: *
Features: Pin Configurable Oscillator
Package: Tube
Family Name: DSC2030
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 110
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Pin Configurable-Selectable Oscillators - DSC2030FI2-C0002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Pin Configurable-Selectable Oscillators
DSC2030FI2-C0002
Pin Configurable-Selectable Oscillators DSC2030FI2-C0002
MEMS CLOCK GENERATOR -40C-85C 25

MEMS CLOCK GENERATOR -40C-85C 25

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 917566-DSC2030FI2-C0002 DSC2030FI2-C0002
Product Name Oscillators - DSC2030FI2-C0002 Pin Configurable-Selectable Oscillators
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-204445-MCSOHV-C40MHZJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillator Crystal - 510ACAM833000BAG - Richardson RFPD
Specs
Frequency 0.8330 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECS-2033-500-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers