LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | DSC2010FM2-A0001-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | LVCMOS |
| Package Type | Surface Mount; 14-VFQFN Exposed Pad |