Microchip Technology, Inc. Oscillators - DSC2010FI2-A0017T DSC2010FI2-A0017T

Description
Manufacturer: Microchip Technology Win Source Part Number: 917565-DSC2010FI2-A0 017T Series: DSC2010 Operating Temperature Range: -40°C ~ 85°C Features: LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad Package: Reel - TR Package: 14-VFQFN Exposed Pad Family Name: DSC2010 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917565-DSC2010FI2-A0 017T Series: DSC2010 Operating Temperature Range: -40°C ~ 85°C Features: LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad Package: Reel - TR Package: 14-VFQFN Exposed Pad Family Name: DSC2010 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC2010FI2-A0017T - 917565-DSC2010FI2-A0017T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC2010FI2-A0017T
917565-DSC2010FI2-A0017T
Oscillators - DSC2010FI2-A0017T 917565-DSC2010FI2-A0017T
Manufacturer: Microchip Technology Win Source Part Number: 917565-DSC2010FI2-A0 017T Series: DSC2010 Operating Temperature Range: -40°C ~ 85°C Features: LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad Package: Reel - TR Package: 14-VFQFN Exposed Pad Family Name: DSC2010 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917565-DSC2010FI2-A0017T
Series: DSC2010
Operating Temperature Range: -40°C ~ 85°C
Features: LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Package: Reel - TR
Package: 14-VFQFN Exposed Pad
Family Name: DSC2010
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Pin Configurable-Selectable Oscillators - DSC2010FI2-A0017T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Pin Configurable-Selectable Oscillators
DSC2010FI2-A0017T
Pin Configurable-Selectable Oscillators DSC2010FI2-A0017T
MEMS OSC XO 2.25V-3.6V 14SMD

MEMS OSC XO 2.25V-3.6V 14SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 917565-DSC2010FI2-A0017T DSC2010FI2-A0017T
Product Name Oscillators - DSC2010FI2-A0017T Pin Configurable-Selectable Oscillators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

TCXO Oscillators - 6720797P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor VM53S
Features / Standards RoHS
Frequency 25 MHz
View Details
Oscillators - 863-510BAA74M2500AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
32.768 kHz Low Power Clock Oscillator - OM-7605-C9 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Through Hole Oscillators - ECS-100AX-196.6 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers