Microchip Technology, Inc. Pin Configurable/Selectable Oscillators - DSC2010FI2-A0001 DSC2010FI2-A0001

Description
Manufacturer: Microchip Technology Win Source Part Number: 801504-DSC2010FI2-A0 001 Packaging: Tube Type: XO (Standard) Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Frequency - Output 1: 24MHz, 27MHz, 74.25MHz, 148.5MHz Manufacturer Package: 14-VFQFN Exposed Pad Current - Supply (Disable) (Maximum): 23mA Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 110 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.25V ~ 3.6V Base Resonator: MEMS Current - Supply (Maximum): 35mA
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 801504-DSC2010FI2-A0 001 Packaging: Tube Type: XO (Standard) Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Frequency - Output 1: 24MHz, 27MHz, 74.25MHz, 148.5MHz Manufacturer Package: 14-VFQFN Exposed Pad Current - Supply (Disable) (Maximum): 23mA Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 110 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.25V ~ 3.6V Base Resonator: MEMS Current - Supply (Maximum): 35mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin Configurable/Selectable Oscillators - DSC2010FI2-A0001 - 801504-DSC2010FI2-A0001 - Win Source Electronics
Laguna Hills, CA, United States
Pin Configurable/Selectable Oscillators - DSC2010FI2-A0001
801504-DSC2010FI2-A0001
Pin Configurable/Selectable Oscillators - DSC2010FI2-A0001 801504-DSC2010FI2-A0001
Manufacturer: Microchip Technology Win Source Part Number: 801504-DSC2010FI2-A0 001 Packaging: Tube Type: XO (Standard) Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Frequency - Output 1: 24MHz, 27MHz, 74.25MHz, 148.5MHz Manufacturer Package: 14-VFQFN Exposed Pad Current - Supply (Disable) (Maximum): 23mA Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 110 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.25V ~ 3.6V Base Resonator: MEMS Current - Supply (Maximum): 35mA

Manufacturer: Microchip Technology
Win Source Part Number: 801504-DSC2010FI2-A0001
Packaging: Tube
Type: XO (Standard)
Function: Enable/Disable
Output: LVCMOS
Height: 0.035" (0.90mm)
Frequency Stability: ±25ppm
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Frequency - Output 1: 24MHz, 27MHz, 74.25MHz, 148.5MHz
Manufacturer Package: 14-VFQFN Exposed Pad
Current - Supply (Disable) (Maximum): 23mA
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 110
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.25V ~ 3.6V
Base Resonator: MEMS
Current - Supply (Maximum): 35mA

Buy Now
Pin Configurable-Selectable Oscillators - DSC2010FI2-A0001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Pin Configurable-Selectable Oscillators
DSC2010FI2-A0001
Pin Configurable-Selectable Oscillators DSC2010FI2-A0001
MEMS OSC XO 2.25V-3.6V 14SMD

MEMS OSC XO 2.25V-3.6V 14SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 801504-DSC2010FI2-A0001 DSC2010FI2-A0001
Product Name Pin Configurable/Selectable Oscillators - DSC2010FI2-A0001 Pin Configurable-Selectable Oscillators
Oscillator Type XO; XO (Standard) XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 296-43783-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Surface Mount Oscillators - ECOC-9775 - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details