Microchip Technology, Inc. Connectors,Interconnects DSC1224DL1-100M0000

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Frequency: 105kHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Package / Case: 2-DIP (0.213", 5.40mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Frequency: 105kHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Package / Case: 2-DIP (0.213", 5.40mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Frequency: 105kHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Package / Case: 2-DIP (0.213", 5.40mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Base Resonator: Crystal
Frequency: 105kHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Frequency Stability: ±10ppm
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Package / Case: 2-DIP (0.213", 5.40mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
XK Micro-Hook, 22 AWG PVC Test Lead - SALE-204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 22 AWG
View Details