Microchip Technology, Inc. Oscillators DSC1224BI1-156M2500

Description
MEMS OSC XO 156.2500MHZ HCSL SMD
Request a Quote Datasheet
Description
MEMS OSC XO 156.2500MHZ HCSL SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1224BI1-156M2500-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 156.2500MHZ HCSL SMD

MEMS OSC XO 156.2500MHZ HCSL SMD

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1183398-DSC1224BI1-156M2500 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1183398-DSC1224BI1-156M2500
Crystals, Oscillators, Resonators - Oscillators 1183398-DSC1224BI1-156M2500
Win Source Part Number: 1183398-DSC1224BI1-1 56M2500 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC12X4 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 72 Mounting: SMD (SMT) Frequency: 156.25 MHz Function: Enable/Disable Output: HCSL Frequency Stability: ±50ppm Current - Supply (Max): 40mA (Typ) Current - Supply (Disable) (Max): 23mA (Typ) Voltage - Supply: 2.25V ~ 3.63V Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-DSC1224BI1-156M2 500 Base Product Number: DSC1224

Win Source Part Number: 1183398-DSC1224BI1-156M2500
Category: Crystals, Oscillators, Resonators>Oscillators
Series: DSC12X4
Type: XO (Standard)
Package: Tube
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 72
Mounting: SMD (SMT)
Frequency: 156.25 MHz
Function: Enable/Disable
Output: HCSL
Frequency Stability: ±50ppm
Current - Supply (Max): 40mA (Typ)
Current - Supply (Disable) (Max): 23mA (Typ)
Voltage - Supply: 2.25V ~ 3.63V
Package / Case: 6-VDFN
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-DSC1224BI1-156M2500
Base Product Number: DSC1224

Buy Now
MEMS OSC 156.25MHZ SMD

MEMS OSC 156.25MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 150-DSC1224BI1-156M2500-ND 1183398-DSC1224BI1-156M2500 DSC1224BI1-156M2500
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO XO; XO (Standard) XO; XO (Standard)
Package / Form Factor Surface Mount; 6-VDFN Surface Mount; 6-VDFN Surface Mount; Surface Mount
Frequency Stability 50 ppm 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CS82C54-12 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 12 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
VOLTAGE CONT OSC / RoHS - POS-300+ - Mini-Circuits
Specs
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Programmable Timers and Oscillators - CY2X013LXI200T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
Oscillators - 530BC114M285DG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers