Microchip Technology, Inc.
Oscillators
DSC1223DA1-100M0000T
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
150-DSC1223DA1-100M0000T-ND |
|
Product Name
|
Oscillators |
|
Oscillator Type
|
XO
|
|
Package / Form Factor
|
Surface Mount; 6-VDFN
|
|
Frequency Stability
|
50 ppm
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
25 ppm
View Details
2 suppliers
Oscillator Type
555 Type, Timer/Oscillator (Single)
Package / Form Factor
Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards
RoHS
View Details
2 suppliers
Crane Aerospace & Electronics
Frequency
160 to 1920 MHz
Output Power
10 dBm
View Details
Aker Technology USA Corporation
Oscillator Type
Clock
Package / Form Factor
Smd
Features / Standards
RoHS
View Details