Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC1222CI2-212M5000

Description
Win Source Part Number: 1091448-DSC1222CI2-2 12M5000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC12X2 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Mounting: SMD (SMT) Frequency: 212.5 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±25ppm Current - Supply (Max): 50mA (Typ) Voltage - Supply: 2.25V ~ 3.63V Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-DSC1222CI2-212M5 000 Base Product Number: DSC1222
Request a Quote Datasheet
Description
Win Source Part Number: 1091448-DSC1222CI2-2 12M5000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC12X2 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Mounting: SMD (SMT) Frequency: 212.5 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±25ppm Current - Supply (Max): 50mA (Typ) Voltage - Supply: 2.25V ~ 3.63V Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-DSC1222CI2-212M5 000 Base Product Number: DSC1222
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1091448-DSC1222CI2-212M5000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1091448-DSC1222CI2-212M5000
Crystals, Oscillators, Resonators - Oscillators 1091448-DSC1222CI2-212M5000
Win Source Part Number: 1091448-DSC1222CI2-2 12M5000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC12X2 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Mounting: SMD (SMT) Frequency: 212.5 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±25ppm Current - Supply (Max): 50mA (Typ) Voltage - Supply: 2.25V ~ 3.63V Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-DSC1222CI2-212M5 000 Base Product Number: DSC1222

Win Source Part Number: 1091448-DSC1222CI2-212M5000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: DSC12X2
Type: XO (Standard)
Package: Tube
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 110
Mounting: SMD (SMT)
Frequency: 212.5 MHz
Function: Enable/Disable
Output: LVPECL
Frequency Stability: ±25ppm
Current - Supply (Max): 50mA (Typ)
Voltage - Supply: 2.25V ~ 3.63V
Package / Case: 6-VDFN
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-DSC1222CI2-212M5000
Base Product Number: DSC1222

Buy Now Datasheet
Oscillators - 150-DSC1222CI2-212M5000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 212.5000MHZ LVPECL

MEMS OSC XO 212.5000MHZ LVPECL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1091448-DSC1222CI2-212M5000 150-DSC1222CI2-212M5000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 6-VDFN Surface Mount; 6-VDFN
Frequency 212 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510AAA200M000CAG - Richardson RFPD
Specs
Frequency 200 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators - Crystals - 1366415-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
5 suppliers
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1347557-CY2XF33LXC533T - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency Stability 35 ppm
View Details
2 suppliers