Win Source Part Number: 1147483-DSC1211DE1-C
Category: Crystals, Oscillators, Resonators>Pin Configurable/Selecta
Series: DSC12X1
Type: XO (Standard)
Package: Tape & Reel (TR)
Standard Package: 1,000
Output: CMOS
Height: 0.035" (0.90mm)
Frequency Stability: ±50ppm
Current - Supply (Max): 27mA (Typ)
Voltage - Supply: 2.5V ~ 3.3V
Package / Case: 6-VDFN
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-DSC1211DE1-C0023
MEMS OSC (FS), HIGH PERFORMANCE,
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1147483-DSC1211DE1-C0023T | 150-DSC1211DE1-C0023T-ND |
| Product Name | Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators | Pin Configurable/Selectable Oscillators |
| Oscillator Type | XO; XO (Standard) | XO |
| Package / Form Factor | 6-VDFN | 6-VDFN |
| Frequency Stability | 50 ppm | 50 ppm |