Microchip Technology, Inc. Connectors,Interconnects DSC1203NI1-100M0000

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Frequency: 1.8GHz ~ 2.4GHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: TO-205AA, TO-5-12 Metal Can Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Frequency: 1.8GHz ~ 2.4GHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: TO-205AA, TO-5-12 Metal Can Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Frequency: 1.8GHz ~ 2.4GHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: TO-205AA, TO-5-12 Metal Can Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Frequency: 1.8GHz ~ 2.4GHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Frequency Stability: ±20ppm @ 25°C
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: TO-205AA, TO-5-12 Metal Can
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now
Oscillators - 150-DSC1203NI1-100M0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 100.0000MHZ LVDS SMD

MEMS OSC XO 100.0000MHZ LVDS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 150-DSC1203NI1-100M0000-ND
Product Name Connectors,Interconnects Oscillators
Package / Form Factor TO-205AA, TO-5-12 Metal Can Surface Mount; 6-VDFN
Frequency 1800 to 2400 MHz
Frequency Stability 20 ppm 50 ppm
Supply Voltage 3V 2.25V ~ 3.63V
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
100.000 kHz Low Power Clock Oscillator (Medical Grade) - OV-0100-C8 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Surface Mount Oscillators - ECS-2033-270-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers