Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC1203CI3-100M0000T

Description
Manufacturer: Microchip Technology Win Source Part Number: 1321538-DSC1203CI3-1 00M0000T Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Type: XO (Standard) Standard Package: 1,000 Mounting: Surface Mount Frequency: 100 MHz Function: Standby (Power Down) Output: LVDS Current - Supply (Max): 32mA (Typ) Current - Supply (Disable) (Max): 5µA Voltage - Supply: 2.25V ~ 3.63V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-VDFN ECCN: EAR99 Fake Threat In the Open Market: 81 Base Resonator: MEMS Absolute Pull Range (APR): ±20ppm HTSUS: 8542.39.0001 Base Product Number: DSC1203 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1321538-DSC1203CI3-1 00M0000T Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Type: XO (Standard) Standard Package: 1,000 Mounting: Surface Mount Frequency: 100 MHz Function: Standby (Power Down) Output: LVDS Current - Supply (Max): 32mA (Typ) Current - Supply (Disable) (Max): 5µA Voltage - Supply: 2.25V ~ 3.63V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-VDFN ECCN: EAR99 Fake Threat In the Open Market: 81 Base Resonator: MEMS Absolute Pull Range (APR): ±20ppm HTSUS: 8542.39.0001 Base Product Number: DSC1203 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1321538-DSC1203CI3-100M0000T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1321538-DSC1203CI3-100M0000T
Crystals, Oscillators, Resonators - Oscillators 1321538-DSC1203CI3-100M0000T
Manufacturer: Microchip Technology Win Source Part Number: 1321538-DSC1203CI3-1 00M0000T Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Type: XO (Standard) Standard Package: 1,000 Mounting: Surface Mount Frequency: 100 MHz Function: Standby (Power Down) Output: LVDS Current - Supply (Max): 32mA (Typ) Current - Supply (Disable) (Max): 5µA Voltage - Supply: 2.25V ~ 3.63V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-VDFN ECCN: EAR99 Fake Threat In the Open Market: 81 Base Resonator: MEMS Absolute Pull Range (APR): ±20ppm HTSUS: 8542.39.0001 Base Product Number: DSC1203 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 1321538-DSC1203CI3-100M0000T
Category: Crystals, Oscillators, Resonators>Oscillators
Packaging: Reel - TR
Type: XO (Standard)
Standard Package: 1,000
Mounting: Surface Mount
Frequency: 100 MHz
Function: Standby (Power Down)
Output: LVDS
Current - Supply (Max): 32mA (Typ)
Current - Supply (Disable) (Max): 5µA
Voltage - Supply: 2.25V ~ 3.63V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-VDFN
ECCN: EAR99
Fake Threat In the Open Market: 81
Base Resonator: MEMS
Absolute Pull Range (APR): ±20ppm
HTSUS: 8542.39.0001
Base Product Number: DSC1203
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Oscillators - 150-DSC1203CI3-100M0000T-ND - DigiKey
Thief River Falls, MN, United States
LOW JITTET MEMS OSC 100MHZ LVDS

LOW JITTET MEMS OSC 100MHZ LVDS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1321538-DSC1203CI3-100M0000T 150-DSC1203CI3-100M0000T-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 6-VDFN Surface Mount; 6-VDFN
Frequency 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI132T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Surface Mount Oscillators - ECS-2033-160-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - LMK61E2-I7SIAT - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards RoHS
View Details
2 suppliers