Microchip Technology, Inc. Oscillators DSC1202CI3-106M2500

Description
MEMS OSC XO 106.2500MHZ LVPECL
Request a Quote Datasheet
Description
MEMS OSC XO 106.2500MHZ LVPECL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1202CI3-106M2500-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 106.2500MHZ LVPECL

MEMS OSC XO 106.2500MHZ LVPECL

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1091438-DSC1202CI3-106M2500 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1091438-DSC1202CI3-106M2500
Crystals, Oscillators, Resonators - Oscillators 1091438-DSC1202CI3-106M2500
Win Source Part Number: 1091438-DSC1202CI3-1 06M2500 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC12X2 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Mounting: SMD (SMT) Frequency: 106.25 MHz Function: Standby (Power Down) Output: LVPECL Frequency Stability: ±20ppm Current - Supply (Max): 50mA (Typ) Current - Supply (Disable) (Max): 5µA Voltage - Supply: 2.25V ~ 3.63V Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-DSC1202CI3-106M2 500 Base Product Number: DSC1202

Win Source Part Number: 1091438-DSC1202CI3-106M2500
Category: Crystals, Oscillators, Resonators>Oscillators
Series: DSC12X2
Type: XO (Standard)
Package: Tube
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 110
Mounting: SMD (SMT)
Frequency: 106.25 MHz
Function: Standby (Power Down)
Output: LVPECL
Frequency Stability: ±20ppm
Current - Supply (Max): 50mA (Typ)
Current - Supply (Disable) (Max): 5µA
Voltage - Supply: 2.25V ~ 3.63V
Package / Case: 6-VDFN
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-DSC1202CI3-106M2500
Base Product Number: DSC1202

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1202CI3-106M2500-ND 1091438-DSC1202CI3-106M2500
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-VDFN Surface Mount; 6-VDFN
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510AAA100M000BAG - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators - Oscillators - 1362449-OM-7605-C8-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
Programmable Timers and Oscillators - CY2X014LXI153T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers