Microchip Technology, Inc. Oscillators DSC1124NI1-100.0000T

Description
MEMS CMOS OSC
Request a Quote Datasheet
Description
MEMS CMOS OSC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1124NI1-100.0000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS CMOS OSC

MEMS CMOS OSC

Buy Now Datasheet
Oscillators - DSC1124NI1-100.0000T - 869692-DSC1124NI1-100.0000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1124NI1-100.0000T
869692-DSC1124NI1-100.0000T
Oscillators - DSC1124NI1-100.0000T 869692-DSC1124NI1-100.0000T
Manufacturer: Microchip Technology Win Source Part Number: 869692-DSC1124NI1-10 0.0000T Series: DSC1124 Operating Temperature Range: -40°C ~ 85°C Features: 100 MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: DSC1124 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 869692-DSC1124NI1-100.0000T
Series: DSC1124
Operating Temperature Range: -40°C ~ 85°C
Features: 100 MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Family Name: DSC1124
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1124NI1-100.0000T-ND 869692-DSC1124NI1-100.0000T
Product Name Oscillators Oscillators - DSC1124NI1-100.0000T
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN Surface Mount
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

100.000 kHz Low Power Clock Oscillator - OM-0100-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY2XF327FLXCT - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details