Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC1124CI5-100.0000

Description
Win Source Part Number: 1026207-DSC1124CI5-1 00.0000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1124 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Mounting: SMD (SMT) Frequency: 100 MHz Function: Enable/Disable Output: HCSL Frequency Stability: ±10ppm Current - Supply (Max): 42mA Current - Supply (Disable) (Max): 22mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): DSC1123CI5-100.0000; DSC1123CL5-100.0000; DSC1101CL5-100.0000; ASDMB-100.000MHZ-LY- T; ASEMB-100.000MHZ-LY- T; ASDMB-100.000MHZ-XY- T; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1124
Request a Quote Datasheet
Description
Win Source Part Number: 1026207-DSC1124CI5-1 00.0000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1124 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Mounting: SMD (SMT) Frequency: 100 MHz Function: Enable/Disable Output: HCSL Frequency Stability: ±10ppm Current - Supply (Max): 42mA Current - Supply (Disable) (Max): 22mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): DSC1123CI5-100.0000; DSC1123CL5-100.0000; DSC1101CL5-100.0000; ASDMB-100.000MHZ-LY- T; ASEMB-100.000MHZ-LY- T; ASDMB-100.000MHZ-XY- T; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1124
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1026207-DSC1124CI5-100.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1026207-DSC1124CI5-100.0000
Crystals, Oscillators, Resonators - Oscillators 1026207-DSC1124CI5-100.0000
Win Source Part Number: 1026207-DSC1124CI5-1 00.0000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1124 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Mounting: SMD (SMT) Frequency: 100 MHz Function: Enable/Disable Output: HCSL Frequency Stability: ±10ppm Current - Supply (Max): 42mA Current - Supply (Disable) (Max): 22mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): DSC1123CI5-100.0000; DSC1123CL5-100.0000; DSC1101CL5-100.0000; ASDMB-100.000MHZ-LY- T; ASEMB-100.000MHZ-LY- T; ASDMB-100.000MHZ-XY- T; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1124

Win Source Part Number: 1026207-DSC1124CI5-100.0000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: DSC1124
Type: XO (Standard)
Package: Tube
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 110
Mounting: SMD (SMT)
Frequency: 100 MHz
Function: Enable/Disable
Output: HCSL
Frequency Stability: ±10ppm
Current - Supply (Max): 42mA
Current - Supply (Disable) (Max): 22mA
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): DSC1123CI5-100.0000; DSC1123CL5-100.0000; DSC1101CL5-100.0000; ASDMB-100.000MHZ-LY-T; ASEMB-100.000MHZ-LY-T; ASDMB-100.000MHZ-XY-T;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC1124

Buy Now Datasheet
Oscillators - 150-DSC1124CI5-100.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 100.0000MHZ HCSL SMD

MEMS OSC XO 100.0000MHZ HCSL SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1026207-DSC1124CI5-100.0000 150-DSC1124CI5-100.0000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; 6-VDFN
Frequency 100 MHz
Frequency Stability 10 ppm 10 ppm
Unlock Full Specs
to access all available technical data