Microchip Technology, Inc. Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers DSC1124CI1-156.2500TA

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Part Status: Obsolete Base Resonator: Crystal Frequency: 5kHz Function: Multiple, NonProgrammable Output: Ethernet Voltage - Supply: 3V Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: PowerPAK® 1212-8W Dual Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Part Status: Obsolete Base Resonator: Crystal Frequency: 5kHz Function: Multiple, NonProgrammable Output: Ethernet Voltage - Supply: 3V Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: PowerPAK® 1212-8W Dual Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Part Status: Obsolete Base Resonator: Crystal Frequency: 5kHz Function: Multiple, NonProgrammable Output: Ethernet Voltage - Supply: 3V Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: PowerPAK® 1212-8W Dual Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Part Status: Obsolete
Base Resonator: Crystal
Frequency: 5kHz
Function: Multiple, NonProgrammable
Output: Ethernet
Voltage - Supply: 3V
Frequency Stability: ±20ppm @ 25°C
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: PowerPAK® 1212-8W Dual
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet
Oscillators - 150-DSC1124CI1-156.2500TA-ND - DigiKey
Thief River Falls, MN, United States
MEMS CMOS OSC

MEMS CMOS OSC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 150-DSC1124CI1-156.2500TA-ND
Product Name Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers Oscillators
Package / Form Factor PowerPAK® 1212-8W Dual Surface Mount; 6-VDFN
Frequency 0.0050 MHz
Frequency Stability 20 ppm 50 ppm
Supply Voltage 3V 2.25V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2XF34FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - X105-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details