Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Base Resonator: Crystal
Frequency: 1.2GHz
Function: Multiple, NonProgrammable
Output: Ethernet
Voltage - Supply: 3V
Frequency Stability: ±10ppm
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
MEMS OSC XO 27.0000MHZ HCSL SMD
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 150-DSC1124CI1-027.0000T-ND | |
| Product Name | Connectors,Interconnects | Oscillators |
| Frequency | 1200 MHz | |
| Frequency Stability | 10 ppm | 50 ppm |
| Supply Voltage | 3V | 2.25V ~ 3.6V |
| Oscillator Type | XO |