Microchip Technology, Inc. Oscillators DSC1123DI2-100.0000B

Description
100MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
100MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 576-4929-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
576-4929-1-ND
Oscillators 576-4929-1-ND
100MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead

100MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 150-DSC1123DI2-100.0000B-ND - DigiKey
Thief River Falls, MN, United States
MEMS CMOS OSC

MEMS CMOS OSC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Oscillators Oscillators
Product Number 576-4929-1-ND 150-DSC1123DI2-100.0000B-ND
Product Name Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Surface Mount; 6-VDFN Surface Mount; 6-VDFN
Features / Standards Lead-Free
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI212T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 212 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
4 Pin Oscillator TX32 - TX32-33025S-19.200-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 19.2 MHz
View Details
Oscillators - 336-5219-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details