Microchip Technology, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) DSC1123DI2-050.0000

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE) Packaging: Bulk Frequency: 2.3 GHz ~ 2.5 GHz Function: Multiple, NonProgrammable Voltage - Supply: 3.3V Operating Temperature: -40°C ~ 85°C Package / Case: 5-VFBGA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Current - Supply (Disable) (Max): 4mA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE) Packaging: Bulk Frequency: 2.3 GHz ~ 2.5 GHz Function: Multiple, NonProgrammable Voltage - Supply: 3.3V Operating Temperature: -40°C ~ 85°C Package / Case: 5-VFBGA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Current - Supply (Disable) (Max): 4mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE) Packaging: Bulk Frequency: 2.3 GHz ~ 2.5 GHz Function: Multiple, NonProgrammable Voltage - Supply: 3.3V Operating Temperature: -40°C ~ 85°C Package / Case: 5-VFBGA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Current - Supply (Disable) (Max): 4mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE)
Packaging: Bulk
Frequency: 2.3 GHz ~ 2.5 GHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3.3V
Operating Temperature: -40°C ~ 85°C
Package / Case: 5-VFBGA
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Current - Supply (Disable) (Max): 4mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

8-bit Analog-to-Digital Converter IC - 700-ADC081C021CIMKX - ERSAELECTRONICS PTE. LTD.
Specs
Pins 6
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - SI4738-C40-GUR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type QFN-20
Packing Method Tape Reel; Tape & Reel
View Details
Analogue to Digital Converters - 1923169P - RS Components, Ltd.
Specs
Package Type SO
Resolution 10 bits
ADC Type SAR; SAR
View Details