Microchip Technology, Inc. Oscillators DSC1123CI5-100.0000

Description
MEMS OSC XO 100.0000MHZ LVDS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 100.0000MHZ LVDS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1123CI5-100.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 100.0000MHZ LVDS SMD

MEMS OSC XO 100.0000MHZ LVDS SMD

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1004760-DSC1123CI5-100.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1004760-DSC1123CI5-100.0000
Crystals, Oscillators, Resonators - Oscillators 1004760-DSC1123CI5-100.0000
Win Source Part Number: 1004760-DSC1123CI5-1 00.0000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1123 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Mounting: SMD (SMT) Frequency: 100 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±10ppm Current - Supply (Max): 32mA Current - Supply (Disable) (Max): 22mA Voltage - Supply: 2.25V ~ 3.63V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1123

Win Source Part Number: 1004760-DSC1123CI5-100.0000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: DSC1123
Type: XO (Standard)
Package: Tube
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 110
Mounting: SMD (SMT)
Frequency: 100 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±10ppm
Current - Supply (Max): 32mA
Current - Supply (Disable) (Max): 22mA
Voltage - Supply: 2.25V ~ 3.63V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC1123

Buy Now Datasheet
Mems Oscillator, 100Mhz, 3.2X2.5Mm, Lvds; Frequency Nom Microchip - 98Y8689 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 100Mhz, 3.2X2.5Mm, Lvds; Frequency Nom Microchip
98Y8689
Mems Oscillator, 100Mhz, 3.2X2.5Mm, Lvds; Frequency Nom Microchip 98Y8689
MEMS OSCILLATOR, 100MHZ, 3.2X2.5MM, LVDS; Frequency Nom:100MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Supply Voltage Nom:3.3V; Product Range:DSC1123 Series; Oscillator Output Compatibility:LVDS RoHS Compliant: Yes

MEMS OSCILLATOR, 100MHZ, 3.2X2.5MM, LVDS; Frequency Nom:100MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Supply Voltage Nom:3.3V; Product Range:DSC1123 Series; Oscillator Output Compatibility:LVDS RoHS Compliant: Yes

Supplier's Site Datasheet
MEMS OSC XO 100.0000MHZ LVDS SMD

MEMS OSC XO 100.0000MHZ LVDS SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 150-DSC1123CI5-100.0000-ND 1004760-DSC1123CI5-100.0000 98Y8689 DSC1123CI5-100.0000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators Mems Oscillator, 100Mhz, 3.2X2.5Mm, Lvds; Frequency Nom Microchip Oscillators
Oscillator Type XO XO; XO (Standard) XO; XO (Standard)
Package / Form Factor Surface Mount; 6-VDFN Surface Mount; 6-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 10 ppm 10 ppm 10 ppm 10 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
OCXO Oscillators - 7293329 - RS Components, Ltd.
Specs
Oscillator Type OCXO; Ocxo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - AD8389ACPZ - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 85 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0007.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0070 MHz
Frequency Stability 50 ppm
View Details