Microchip Technology, Inc. Crystals, Oscillators, Resonators Oscillators DSC1123CI2-200.0000T

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Crystals, Oscillators, Resonators Oscillators Series: DSC1123 Package: Tape & Reel (TR) Product Status: Product Status Base Resonator: MEMS Type: XO (Standard) Frequency: 200 MHz Function: Enable/Disable
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Crystals, Oscillators, Resonators Oscillators Series: DSC1123 Package: Tape & Reel (TR) Product Status: Product Status Base Resonator: MEMS Type: XO (Standard) Frequency: 200 MHz Function: Enable/Disable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators Oscillators
Crystals, Oscillators, Resonators Oscillators
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Crystals, Oscillators, Resonators Oscillators Series: DSC1123 Package: Tape & Reel (TR) Product Status: Product Status Base Resonator: MEMS Type: XO (Standard) Frequency: 200 MHz Function: Enable/Disable

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Crystals, Oscillators, Resonators Oscillators
Series: DSC1123
Package: Tape & Reel (TR)
Product Status: Product Status
Base Resonator: MEMS
Type: XO (Standard)
Frequency: 200 MHz
Function: Enable/Disable

Buy Now Datasheet
Oscillators - 150-DSC1123CI2-200.0000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 200.0000MHZ LVDS SMD

MEMS OSC XO 200.0000MHZ LVDS SMD

Buy Now Datasheet
MEMS OSC XO 200.0000MHZ LVDS SMD

MEMS OSC XO 200.0000MHZ LVDS SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 150-DSC1123CI2-200.0000T-ND DSC1123CI2-200.0000T
Product Name Crystals, Oscillators, Resonators Oscillators Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO XO; XO (Standard)
Frequency 200 MHz 200 MHz
Package / Form Factor Surface Mount; 6-VDFN Surface Mount; Surface Mount
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF24LXI702T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S2 - S23305T-4.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 510ACB25M0000AAG - 907130-510ACB25M0000AAG - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers