Microchip Technology, Inc. Oscillators - DSC1123CI2-156.2500T DSC1123CI2-156.2500T

Description
Manufacturer: Microchip Technology Win Source Part Number: 869691-DSC1123CI2-15 6.2500T Series: DSC1123 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN Package: Reel - TR Package: 6-VDFN Mounting: Surface Mount Family Name: DSC1123 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC1123CI2-156.2500T TR, DSC1123CI2-156.2500T -ND, DSC1123CI2-156.2500T DKR, DSC1123CI2-156.2500T CT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 869691-DSC1123CI2-15 6.2500T Series: DSC1123 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN Package: Reel - TR Package: 6-VDFN Mounting: Surface Mount Family Name: DSC1123 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC1123CI2-156.2500T TR, DSC1123CI2-156.2500T -ND, DSC1123CI2-156.2500T DKR, DSC1123CI2-156.2500T CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1123CI2-156.2500T - 869691-DSC1123CI2-156.2500T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1123CI2-156.2500T
869691-DSC1123CI2-156.2500T
Oscillators - DSC1123CI2-156.2500T 869691-DSC1123CI2-156.2500T
Manufacturer: Microchip Technology Win Source Part Number: 869691-DSC1123CI2-15 6.2500T Series: DSC1123 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN Package: Reel - TR Package: 6-VDFN Mounting: Surface Mount Family Name: DSC1123 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC1123CI2-156.2500T TR, DSC1123CI2-156.2500T -ND, DSC1123CI2-156.2500T DKR, DSC1123CI2-156.2500T CT

Manufacturer: Microchip Technology
Win Source Part Number: 869691-DSC1123CI2-156.2500T
Series: DSC1123
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Package: Reel - TR
Package: 6-VDFN
Mounting: Surface Mount
Family Name: DSC1123
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DSC1123CI2-156.2500TTR, DSC1123CI2-156.2500T-ND, DSC1123CI2-156.2500TDKR, DSC1123CI2-156.2500TCT

Buy Now Datasheet
Oscillators - 150-DSC1123CI2-156.2500T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 156.2500MHZ LVDS SMD

MEMS OSC XO 156.2500MHZ LVDS SMD

Buy Now Datasheet
MEMS OSC XO 156.2500MHZ LVDS SMD

MEMS OSC XO 156.2500MHZ LVDS SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 869691-DSC1123CI2-156.2500T 150-DSC1123CI2-156.2500T-ND DSC1123CI2-156.2500T
Product Name Oscillators - DSC1123CI2-156.2500T Oscillators Oscillators
Package / Form Factor Surface Mount Surface Mount; 6-VDFN Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO XO; XO (Standard)
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1735881 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 863-510ACA156M250AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details