Microchip Technology, Inc. Oscillator, 150Mhz, Vdfn-6; Frequency Microchip DSC1123CI2-150.0000

Description
OSCILLATOR, 150MHZ, VDFN-6; Frequency:150MHz; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 150MHZ, VDFN-6; Frequency:150MHz; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 150Mhz, Vdfn-6; Frequency Microchip - 02AH4390 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 150Mhz, Vdfn-6; Frequency Microchip
02AH4390
Oscillator, 150Mhz, Vdfn-6; Frequency Microchip 02AH4390
OSCILLATOR, 150MHZ, VDFN-6; Frequency:150MHz; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No RoHS Compliant: Yes

OSCILLATOR, 150MHZ, VDFN-6; Frequency:150MHz; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 02AH4390
Product Name Oscillator, 150Mhz, Vdfn-6; Frequency Microchip
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2062B 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers