MEMS OSC XO 150.0000MHZ LVDS SMD
MEMS Oscillator 150MHz ±25ppm VDFN-6
MEMS Oscillator 150MHz ±25ppm VDFN-6
MEMS Oscillator 150MHz ±25ppm VDFN-6
Win Source Part Number: 1366522-DSC1123CI2-1
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: DSC1123
Package: Tube
Product Status: Active
Frequency: 150 MHz
Package / Case: 6-SMD, No Lead
Base Product Number: DSC1123
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Ratings: AEC-Q100
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 2.25V ~ 3.63V
Current - Supply (Max): 32mA
Base Resonator: MEMS
Output: LVDS
Frequency Stability: ±25ppm
Current - Supply (Disable) (Max): 22mA
MEMS OSC XO 150.0000MHZ LVDS SMD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | 150-DSC1123CI2-150.0000-ND | 1623667 | 1623725P | 1366522-DSC1123CI2-150.0000 | DSC1123CI2-150.0000 |
| Product Name | Oscillators | MEMS Oscillators | MEMS Oscillators | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO | Mems | XO; XO (Standard) | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 6-VDFN | Vdfn | VDFN | 6-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency Stability | 25 ppm | 25 ppm | 25 ppm | 25 ppm | 25 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |