MEMS OSC XO 125.0000MHZ LVDS SMD
Win Source Part Number: 1339796-DSC1123CI2-1
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC1123
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.88mm)
Standard Package: 1,000
Ratings: AEC-Q100
Frequency: 125 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±25ppm
Current - Supply (Max): 32mA
Voltage - Supply: 2.25V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC1123
Current - Supply (Disable) (Max): 22mA
MEMS OSC XO 125.0000MHZ LVDS SMD
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 150-DSC1123CI2-125.0000T-ND | 1339796-DSC1123CI2-125.0000T | DSC1123CI2-125.0000T |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 6-VDFN | 6-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency Stability | 25 ppm | 25 ppm | 25 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |