Win Source Part Number: 1284900-DSC1123CI2-1
Category: Crystals, Oscillators, Resonators>Oscillato
Series: DSC1123
Type: XO (Standard)
Package: Tube
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 110
Mounting: SMD (SMT)
Ratings: AEC-Q100
Frequency: 125 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±25ppm
Current - Supply (Max): 32mA
Current - Supply (Disable) (Max): 22mA
Voltage - Supply: 2.25V ~ 3.63V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-4648
Base Product Number: DSC1123
MEMS OSC XO 125.0000MHZ LVDS SMD
Microchip DSC1123CI2-125.0000 Oscillator
Microchip DSC1123CI2-125.0000 Oscillator
Microchip DSC1123CI2-125.0000 Oscillator
MEMS OSC XO 125.0000MHZ LVDS SMD
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | 1284900-DSC1123CI2-125.0000 | 150-DSC1123CI2-125.0000-ND | 1771827P | 1771827 | DSC1123CI2-125.0000 |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators | MEMS Oscillators | MEMS Oscillators | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO | Mems | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | Surface Mount; 6-VDFN | VDFN | Vdfn | Surface Mount; Surface Mount |
| Frequency | 125 MHz | 125 MHz | 125 MHz | ||
| Frequency Stability | 25 ppm | 25 ppm | 25 ppm | 25 ppm | 25 ppm |