Microchip Technology, Inc. Oscillator, 100Mhz, Vdfn-6; Frequency Microchip DSC1123CI2-100.0000

Description
OSCILLATOR, 100MHZ, VDFN-6; Frequency:100MHz; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No RoHS Compliant: Yes
Description
OSCILLATOR, 100MHZ, VDFN-6; Frequency:100MHz; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 100Mhz, Vdfn-6; Frequency Microchip - 02AH4389 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 100Mhz, Vdfn-6; Frequency Microchip
02AH4389
Oscillator, 100Mhz, Vdfn-6; Frequency Microchip 02AH4389
OSCILLATOR, 100MHZ, VDFN-6; Frequency:100MHz; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No RoHS Compliant: Yes

OSCILLATOR, 100MHZ, VDFN-6; Frequency:100MHz; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 02AH4389
Product Name Oscillator, 100Mhz, Vdfn-6; Frequency Microchip
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details