Microchip Technology, Inc. Oscillators - DSC1123CI2-100.0000 DSC1123CI2-100.0000

Description
Manufacturer: Microchip Technology Win Source Part Number: 917562-DSC1123CI2-10 0.0000 Series: DSC1123 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead Package: Tube Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: DSC1123 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 110 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917562-DSC1123CI2-10 0.0000 Series: DSC1123 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead Package: Tube Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: DSC1123 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 110 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1123CI2-100.0000 - 917562-DSC1123CI2-100.0000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1123CI2-100.0000
917562-DSC1123CI2-100.0000
Oscillators - DSC1123CI2-100.0000 917562-DSC1123CI2-100.0000
Manufacturer: Microchip Technology Win Source Part Number: 917562-DSC1123CI2-10 0.0000 Series: DSC1123 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead Package: Tube Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: DSC1123 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 110 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917562-DSC1123CI2-100.0000
Series: DSC1123
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead
Package: Tube
Package: 6-SMD, No Lead
Mounting: Surface Mount
Family Name: DSC1123
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 110
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Oscillators - 150-DSC1123CI2-100.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 100.0000MHZ LVDS SMD

MEMS OSC XO 100.0000MHZ LVDS SMD

Buy Now Datasheet
MEMS Oscillators - 1771813P - RS Components, Ltd.
Corby, Northants, United Kingdom
MEMS Oscillators
1771813P
MEMS Oscillators 1771813P
Microchip DSC1123CI2-100.0000 Oscillator

Microchip DSC1123CI2-100.0000 Oscillator

Supplier's Site
MEMS Oscillators - 1771813 - RS Components, Ltd.
Corby, Northants, United Kingdom
MEMS Oscillators
1771813
MEMS Oscillators 1771813
Microchip DSC1123CI2-100.0000 Oscillator

Microchip DSC1123CI2-100.0000 Oscillator

Supplier's Site
MEMS Oscillators - 1771561 - RS Components, Ltd.
Corby, Northants, United Kingdom
MEMS Oscillators
1771561
MEMS Oscillators 1771561
Microchip DSC1123CI2-100.0000 Oscillator

Microchip DSC1123CI2-100.0000 Oscillator

Supplier's Site
MEMS OSC XO 100.0000MHZ LVDS SMD

MEMS OSC XO 100.0000MHZ LVDS SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number 917562-DSC1123CI2-100.0000 150-DSC1123CI2-100.0000-ND 1771813P 1771813 DSC1123CI2-100.0000
Product Name Oscillators - DSC1123CI2-100.0000 Oscillators MEMS Oscillators MEMS Oscillators Oscillators
Package / Form Factor Surface Mount Surface Mount; 6-VDFN VDFN Vdfn Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO Mems XO; XO (Standard)
Frequency Stability 25 ppm 25 ppm 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2016MV-160-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
32 kHz Oscillators - SiT1533A-H4-0002 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CP82C54-12 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 12 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details