Microchip Technology, Inc. Crystals, Oscillators, Resonators -Oscillators DSC1123CI1-200.0000

Description
Manufacturer: Microchip Technology Category: Crystals, Oscillators, Resonators -Oscillators Series: DSC1123 Package: Tube Type: XO (Standard) Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Current - Supply (Disable) (Max): 22mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Category: Crystals, Oscillators, Resonators -Oscillators Series: DSC1123 Package: Tube Type: XO (Standard) Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Current - Supply (Disable) (Max): 22mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators -Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Oscillators
Crystals, Oscillators, Resonators -Oscillators
Manufacturer: Microchip Technology Category: Crystals, Oscillators, Resonators -Oscillators Series: DSC1123 Package: Tube Type: XO (Standard) Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Current - Supply (Disable) (Max): 22mA

Manufacturer: Microchip Technology
Category: Crystals, Oscillators, Resonators -Oscillators
Series: DSC1123
Package: Tube
Type: XO (Standard)
Package / Case: 6-SMD, No Lead
Mounting Type: Surface Mount
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
Current - Supply (Disable) (Max): 22mA

Buy Now Datasheet
Oscillators - 150-DSC1123CI1-200.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 200.0000MHZ LVDS SMD

MEMS OSC XO 200.0000MHZ LVDS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 150-DSC1123CI1-200.0000-ND
Product Name Crystals, Oscillators, Resonators -Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 6-SMD, No Lead Surface Mount; 6-VDFN
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1011360-SIT9121AI-2C2-33E100.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 100 MHz
View Details
2 suppliers
SN74LS624 Voltage-controlled oscillator - SN74LS624D - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
4 Pin Oscillator S2-32.768Khz - S233025T-32.768K-X-M - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details