Microchip Technology, Inc. Oscillators DSC1123CI1-156.2500

Description
MEMS OSC XO 156.2500MHZ LVDS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 156.2500MHZ LVDS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1123CI1-156.2500-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 156.2500MHZ LVDS SMD

MEMS OSC XO 156.2500MHZ LVDS SMD

Buy Now Datasheet
Crystals, Oscillators, Resonators -Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Oscillators
Crystals, Oscillators, Resonators -Oscillators
Manufacturer: Microchip Technology Category: Crystals, Oscillators, Resonators -Oscillators Series: DSC1123 Package: Tube Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Current - Supply (Disable) (Max): 22mA

Manufacturer: Microchip Technology
Category: Crystals, Oscillators, Resonators -Oscillators
Series: DSC1123
Package: Tube
Package / Case: 6-SMD, No Lead
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
Current - Supply (Disable) (Max): 22mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1123CI1-156.2500-ND
Product Name Oscillators Crystals, Oscillators, Resonators -Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN 6-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1356038-530BC125M000DG - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 125 MHz
View Details
4 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details