Microchip Technology, Inc. Oscillators DSC1123BL2-125.0000

Description
MEMS OSC XO 125.0000MHZ LVDS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 125.0000MHZ LVDS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1123BL2-125.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 125.0000MHZ LVDS SMD

MEMS OSC XO 125.0000MHZ LVDS SMD

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1030377-DSC1123BL2-125.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1030377-DSC1123BL2-125.0000
Crystals, Oscillators, Resonators - Oscillators 1030377-DSC1123BL2-125.0000
Win Source Part Number: 1030377-DSC1123BL2-1 25.0000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1123 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 72 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 125 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 32mA Current - Supply (Disable) (Max): 22mA Voltage - Supply: 2.25V ~ 3.63V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Alternative Parts (Cross-Reference): ASEMPLP-125.000MHZ-L R; DSC1123CI2-125.0000; DSC1103CI2-125.0000; DSC1123CI2-125.0000T ; ASFLMPC-125.000MHZ-L R-T; ASEMPC-125.000MHZ-LR -T; ASDMPC-125.000MHZ-LR -T3; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: DSC1123BL2-125.0000- ND,576-5026-5 Base Product Number: DSC1123

Win Source Part Number: 1030377-DSC1123BL2-125.0000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: DSC1123
Type: XO (Standard)
Package: Tube
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 72
Mounting: SMD (SMT)
Ratings: AEC-Q100
Frequency: 125 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±25ppm
Current - Supply (Max): 32mA
Current - Supply (Disable) (Max): 22mA
Voltage - Supply: 2.25V ~ 3.63V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Alternative Parts (Cross-Reference): ASEMPLP-125.000MHZ-LR; DSC1123CI2-125.0000; DSC1103CI2-125.0000; DSC1123CI2-125.0000T; ASFLMPC-125.000MHZ-LR-T; ASEMPC-125.000MHZ-LR-T; ASDMPC-125.000MHZ-LR-T3;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: DSC1123BL2-125.0000-ND,576-5026-5
Base Product Number: DSC1123

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1123BL2-125.0000-ND 1030377-DSC1123BL2-125.0000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-VDFN Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-160-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1354949-SIT9121AI-2C2-33E156.250000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 156 MHz
View Details
2 suppliers