Microchip Technology, Inc. Oscillators DSC1123BI5-156.2500T

Description
MEMS OSC XO 156.2500MHZ LVDS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 156.2500MHZ LVDS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1123BI5-156.2500T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 156.2500MHZ LVDS SMD

MEMS OSC XO 156.2500MHZ LVDS SMD

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1349173-DSC1123BI5-156.2500T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1349173-DSC1123BI5-156.2500T
Crystals, Oscillators, Resonators - Oscillators 1349173-DSC1123BI5-156.2500T
Win Source Part Number: 1349173-DSC1123BI5-1 56.2500T Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC1123 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Frequency: 156.25 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±10ppm Current - Supply (Max): 32mA Voltage - Supply: 2.25V ~ 3.63V Mounting Type: Surface Mount Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1123 Current - Supply (Disable) (Max): 22mA

Win Source Part Number: 1349173-DSC1123BI5-156.2500T
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC1123
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Frequency: 156.25 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±10ppm
Current - Supply (Max): 32mA
Voltage - Supply: 2.25V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 6-VDFN
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC1123
Current - Supply (Disable) (Max): 22mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1123BI5-156.2500T-ND 1349173-DSC1123BI5-156.2500T
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-VDFN 6-VDFN
Frequency Stability 10 ppm 10 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator S5 - S533025T-50.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 50 MHz
Frequency Stability 25 ppm
View Details
Crystal Oscillators - 7675294 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
VCO / SURF MOUNT / RoHS - ROS-2170-1319R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details