Microchip Technology, Inc. Oscillators DSC1123AI5-200.0000

Description
MEMS OSC XO 200.0000MHZ LVDS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 200.0000MHZ LVDS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1123AI5-200.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 200.0000MHZ LVDS SMD

MEMS OSC XO 200.0000MHZ LVDS SMD

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1366385-DSC1123AI5-200.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1366385-DSC1123AI5-200.0000
Crystals, Oscillators, Resonators - Oscillators 1366385-DSC1123AI5-200.0000
Win Source Part Number: 1366385-DSC1123AI5-2 00.0000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. Type: XO (Standard) MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: DSC1123 Package: Tube Product Status: Active Frequency: 200 MHz Package / Case: 6-SMD, No Lead Exposed Pad Base Product Number: DSC1123 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Ratings: AEC-Q100 Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 2.25V ~ 3.63V Current - Supply (Max): 32mA Base Resonator: MEMS Output: LVDS Frequency Stability: ±10ppm Current - Supply (Disable) (Max): 22mA

Win Source Part Number: 1366385-DSC1123AI5-200.0000
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
Type: XO (Standard)
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: DSC1123
Package: Tube
Product Status: Active
Frequency: 200 MHz
Package / Case: 6-SMD, No Lead Exposed Pad
Base Product Number: DSC1123
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Ratings: AEC-Q100
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.035" (0.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 2.25V ~ 3.63V
Current - Supply (Max): 32mA
Base Resonator: MEMS
Output: LVDS
Frequency Stability: ±10ppm
Current - Supply (Disable) (Max): 22mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1123AI5-200.0000-ND 1366385-DSC1123AI5-200.0000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-VDFN Exposed Pad 6-SMD, No Lead Exposed Pad
Frequency Stability 10 ppm 10 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - SE555DRG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2XF33FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details