MEMS OSC XO 100.0000MHZ LVDS SMD
MEMS OSC XO 100.0000MHZ LVDS SMD
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 150-DSC1123AI2-100.0000-ND | DSC1123AI2-100.0000 |
| Product Name | Oscillators | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 6-VDFN Exposed Pad | Surface Mount; Surface Mount |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |