Win Source Part Number: 1018769-DSC1123AI1-2
Category: Crystals, Oscillators, Resonators>Oscillato
Series: DSC1123
Type: XO (Standard)
Package: Tube
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 50
Mounting: SMD (SMT)
Ratings: AEC-Q100
Frequency: 200 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±50ppm
Current - Supply (Max): 32mA
Current - Supply (Disable) (Max): 22mA
Voltage - Supply: 2.25V ~ 3.63V
Package / Case: 6-SMD, No Lead Exposed Pad
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-4638
Base Product Number: DSC1123
MEMS OSC XO 200.0000MHZ LVDS SMD
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1018769-DSC1123AI1-200.0000 | 150-DSC1123AI1-200.0000-ND |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead Exposed Pad | Surface Mount; 6-VDFN Exposed Pad |
| Frequency | 200 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |