Microchip Technology, Inc. Oscillators DSC1123AE2-100.0000

Description
MEMS OSC XO 100.0000MHZ LVDS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 100.0000MHZ LVDS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1123AE2-100.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 100.0000MHZ LVDS SMD

MEMS OSC XO 100.0000MHZ LVDS SMD

Buy Now Datasheet
Oscillators - DSC1123AE2-100.0000 - 917558-DSC1123AE2-100.0000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1123AE2-100.0000
917558-DSC1123AE2-100.0000
Oscillators - DSC1123AE2-100.0000 917558-DSC1123AE2-100.0000
Manufacturer: Microchip Technology Win Source Part Number: 917558-DSC1123AE2-10 0.0000 Series: DSC1123 Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead Exposed Pad Package: Tube Package: 6-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1123 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917558-DSC1123AE2-100.0000
Series: DSC1123
Operating Temperature Range: -20°C ~ 70°C
Features: XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead Exposed Pad
Package: Tube
Package: 6-SMD, No Lead Exposed Pad
Mounting: Surface Mount
Family Name: DSC1123
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1123AE2-100.0000-ND 917558-DSC1123AE2-100.0000
Product Name Oscillators Oscillators - DSC1123AE2-100.0000
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN Exposed Pad Surface Mount
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI212T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 212 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Through Hole Oscillators - ECS-2100AX-400 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - NE555PWRG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS
View Details
2 suppliers