MEMS OSC XO 125.0000MHZ LVPECL
Manufacturer: Microchip Technology
Category: Crystals, Oscillators, Resonators -Oscillators
Series: DSC1122
Package: Tape & Reel (TR)
Product Status: Active
Type: XO (Standard)
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 150-DSC1122CI2-125.0000T-ND | |
| Product Name | Oscillators | Crystals, Oscillators, Resonators -Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 6-VDFN | 6-SMD, No Lead |
| Frequency Stability | 25 ppm |