Microchip Technology, Inc. Oscillators - DSC1122AI2-106.2500T DSC1122AI2-106.2500T

Description
Manufacturer: Microchip Technology Win Source Part Number: 869689-DSC1122AI2-10 6.2500T Series: DSC1122 Operating Temperature Range: -40°C ~ 85°C Features: 106.25 MHz XO (Standard) LVPECL Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad Package: Reel - TR Package: 6-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1122 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 869689-DSC1122AI2-10 6.2500T Series: DSC1122 Operating Temperature Range: -40°C ~ 85°C Features: 106.25 MHz XO (Standard) LVPECL Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad Package: Reel - TR Package: 6-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1122 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1122AI2-106.2500T - 869689-DSC1122AI2-106.2500T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1122AI2-106.2500T
869689-DSC1122AI2-106.2500T
Oscillators - DSC1122AI2-106.2500T 869689-DSC1122AI2-106.2500T
Manufacturer: Microchip Technology Win Source Part Number: 869689-DSC1122AI2-10 6.2500T Series: DSC1122 Operating Temperature Range: -40°C ~ 85°C Features: 106.25 MHz XO (Standard) LVPECL Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad Package: Reel - TR Package: 6-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1122 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 869689-DSC1122AI2-106.2500T
Series: DSC1122
Operating Temperature Range: -40°C ~ 85°C
Features: 106.25 MHz XO (Standard) LVPECL Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad
Package: Reel - TR
Package: 6-SMD, No Lead Exposed Pad
Mounting: Surface Mount
Family Name: DSC1122
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Oscillators - 150-DSC1122AI2-106.2500T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 106.2500MHZ LVPECL

MEMS OSC XO 106.2500MHZ LVPECL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 869689-DSC1122AI2-106.2500T 150-DSC1122AI2-106.2500T-ND
Product Name Oscillators - DSC1122AI2-106.2500T Oscillators
Package / Form Factor Surface Mount Surface Mount; 6-VDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X0147FLXIT - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
4 Pin Oscillator S2 - S21805T-19.200-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 19.2 MHz
Frequency Stability 50 ppm
View Details
Programmable Oscillators - 510ACA-ABAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details