Microchip Technology, Inc. Oscillators DSC1121CM1-100.0000T

Description
MEMS OSC XO 100.0000MHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 100.0000MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1121CM1-100.0000TCT-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 100.0000MHZ CMOS SMD

MEMS OSC XO 100.0000MHZ CMOS SMD

Buy Now Datasheet
Oscillators - 150-DSC1121CM1-100.0000TTR-ND - DigiKey
Thief River Falls, MN, United States
100MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

100MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 150-DSC1121CM1-100.0000TDKR-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 100.0000MHZ CMOS SMD

MEMS OSC XO 100.0000MHZ CMOS SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 150-DSC1121CM1-100.0000TCT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - NE555PWRE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Oscillators - 500DSAA100M000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details