Microchip Technology, Inc. Oscillators DSC1121CM1-012.2880

Description
MEMS CMOS OSC
Request a Quote Datasheet
Description
MEMS CMOS OSC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1121CM1-012.2880-ND - DigiKey
Thief River Falls, MN, United States
MEMS CMOS OSC

MEMS CMOS OSC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 150-DSC1121CM1-012.2880-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Clock/Timing - Programmable Timers and Oscillators - HSP45116GC-15 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 33 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Surface Mount Oscillators - ECOC-2522-20.000-3GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers