Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC1121CL5-050.0000

Description
Win Source Part Number: 1134414-DSC1121CL5-0 50.0000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1121 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 50 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±10ppm Current - Supply (Max): 35mA Current - Supply (Disable) (Max): 22mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1121
Request a Quote Datasheet
Description
Win Source Part Number: 1134414-DSC1121CL5-0 50.0000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1121 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 50 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±10ppm Current - Supply (Max): 35mA Current - Supply (Disable) (Max): 22mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1121
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1134414-DSC1121CL5-050.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1134414-DSC1121CL5-050.0000
Crystals, Oscillators, Resonators - Oscillators 1134414-DSC1121CL5-050.0000
Win Source Part Number: 1134414-DSC1121CL5-0 50.0000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1121 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 50 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±10ppm Current - Supply (Max): 35mA Current - Supply (Disable) (Max): 22mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1121

Win Source Part Number: 1134414-DSC1121CL5-050.0000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: DSC1121
Type: XO (Standard)
Package: Tube
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 110
Mounting: SMD (SMT)
Ratings: AEC-Q100
Frequency: 50 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±10ppm
Current - Supply (Max): 35mA
Current - Supply (Disable) (Max): 22mA
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC1121

Buy Now Datasheet
Oscillators - 150-DSC1121CL5-050.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 50.0000MHZ CMOS SMD

MEMS OSC XO 50.0000MHZ CMOS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1134414-DSC1121CL5-050.0000 150-DSC1121CL5-050.0000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; 6-VDFN
Frequency 50 MHz
Frequency Stability 10 ppm 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510AAAM201600AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI311T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 311 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers