Win Source Part Number: 1114123-DSC1121CE1-1
Category: Crystals, Oscillators, Resonators>Oscillato
Series: DSC1121
Type: XO (Standard)
Package: Tube
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 110
Mounting: SMD (SMT)
Frequency: 133.3333 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 35mA
Current - Supply (Disable) (Max): 22mA
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC1121
MEMS OSC XO 133.3333MHZ CMOS SMD
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1114123-DSC1121CE1-133.3333 | 150-DSC1121CE1-133.3333-ND |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | Surface Mount; 6-VDFN |
| Frequency | 133 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |