The DSC1121 series is a low-jitter CMOS MEMS oscillator designed for precision timing in communications, storage, and networking applications. It operates from 2.25V to 3.6V, supports frequencies from 2.3MHz to 170MHz, and offers frequency stability options of ±10ppm, ±20ppm, ±25ppm, or ±50ppm. The device features a standby mode that disables outputs when the EN pin is low, with a typical supply current of 20mA when enabled and 0.095mA when disabled. RMS phase jitter is <1ps (typical), and it meets MIL-STD-883 for shock and vibration immunity. Available in industry-standard packages including 2.5mm x 2.0mm, 3.2mm x 2.5mm, 5.0mm x 3.2mm, and 7.0mm x 5.0mm, it operates over commercial, industrial, extended industrial, and automotive temperature ranges up to +125°C. The part is lead-free and RoHS compliant.
MEMS OSC XO 33.0000MHZ CMOS SMD Product overview: DSC1121CE1-033.0000T
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Timers |
| Product Number | 172-DSC1121CE1-033.0000T |
| Product Name | SMD 33.0000MHZ Clock and Timing IC |
| Bus Interface | CMOS |
| Package Type | Tape & Reel (TR) |
| Supply Voltage | 2.25 to 3.6 volts |