Win Source Part Number: 972811-DSC1121AM1-04
Category: Crystals, Oscillators, Resonators>Oscillato
Series: DSC1121
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 41.5 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 35mA
Current - Supply (Disable) (Max): 22mA
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 6-VDFN Exposed Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-DSC1121AM1-041.5
Base Product Number: DSC1121
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 150-DSC1121AM1-041.5000T-ND | 972811-DSC1121AM1-041.5000T |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 6-VDFN Exposed Pad | Surface Mount; 6-VDFN Exposed Pad |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |