MEMS OSC XO 125.0000MHZ CMOS SMD
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Crystals, Oscillators, Resonators Oscillators
Series: DSC1121
Package: Tube
Product Status: Active
Base Resonator: MEMS
Type: XO (Standard)
Frequency: 125 MHz
Function: Enable/Disable
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 150-DSC1121AL5-125.0000-ND | |
| Product Name | Oscillators | Crystals, Oscillators, Resonators Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 6-VDFN Exposed Pad | |
| Frequency Stability | 10 ppm | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |