Microchip Technology, Inc. Oscillators DSC1121AE2-075.0000T

Description
MEMS OSC XO 75.0000MHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 75.0000MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1121AE2-075.0000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 75.0000MHZ CMOS SMD

MEMS OSC XO 75.0000MHZ CMOS SMD

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Frequency: 1.85 GHz ~ 3 GHz Function: Multiple, NonProgrammable Output: Ethernet Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Ratings: Y3 Mounting Type: Requires Holder Package / Case: Wide 2010 (5025 Metric) , 1020

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Frequency: 1.85 GHz ~ 3 GHz
Function: Multiple, NonProgrammable
Output: Ethernet
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Ratings: Y3
Mounting Type: Requires Holder
Package / Case: Wide 2010 (5025 Metric) , 1020

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1121AE2-075.0000T-ND
Product Name Oscillators Connectors,Interconnects
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN Exposed Pad Wide 2010 (5025 Metric) , 1020
Frequency Stability 25 ppm
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960514 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillator Crystal - 510ABA148M500AAG - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - X125-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers