Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC1104DI1-156.2500T

Description
Win Source Part Number: 1006191-DSC1104DI1-1 56.2500T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1104 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 156.25 MHz Function: Standby (Power Down) Output: HCSL Frequency Stability: ±50ppm Current - Supply (Max): 42mA Current - Supply (Disable) (Max): 95µA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1104
Request a Quote Datasheet
Description
Win Source Part Number: 1006191-DSC1104DI1-1 56.2500T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1104 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 156.25 MHz Function: Standby (Power Down) Output: HCSL Frequency Stability: ±50ppm Current - Supply (Max): 42mA Current - Supply (Disable) (Max): 95µA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1104
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1006191-DSC1104DI1-156.2500T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1006191-DSC1104DI1-156.2500T
Crystals, Oscillators, Resonators - Oscillators 1006191-DSC1104DI1-156.2500T
Win Source Part Number: 1006191-DSC1104DI1-1 56.2500T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1104 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 156.25 MHz Function: Standby (Power Down) Output: HCSL Frequency Stability: ±50ppm Current - Supply (Max): 42mA Current - Supply (Disable) (Max): 95µA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1104

Win Source Part Number: 1006191-DSC1104DI1-156.2500T
Category: Crystals, Oscillators, Resonators>Oscillators
Series: DSC1104
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 156.25 MHz
Function: Standby (Power Down)
Output: HCSL
Frequency Stability: ±50ppm
Current - Supply (Max): 42mA
Current - Supply (Disable) (Max): 95µA
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC1104

Buy Now Datasheet
Oscillators - 150-DSC1104DI1-156.2500T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 156.2500MHZ HCSL SMD

MEMS OSC XO 156.2500MHZ HCSL SMD

Buy Now Datasheet
MEMS OSC XO 156.2500MHZ HCSL SMD

MEMS OSC XO 156.2500MHZ HCSL SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 1006191-DSC1104DI1-156.2500T 150-DSC1104DI1-156.2500T-ND DSC1104DI1-156.2500T
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; 6-VDFN Surface Mount; Surface Mount
Frequency 156 MHz 156 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - NE555DE4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 500DEAA72M0000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details
Programmable Timers and Oscillators - SN74LS624NS - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 14-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers