Microchip Technology, Inc. Oscillators DSC1104DI1-100.0000

Description
MEMS OSC XO 100.0000MHZ HCSL SMD
Request a Quote Datasheet
Description
MEMS OSC XO 100.0000MHZ HCSL SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1104DI1-100.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 100.0000MHZ HCSL SMD

MEMS OSC XO 100.0000MHZ HCSL SMD

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 966685-DSC1104DI1-100.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
966685-DSC1104DI1-100.0000
Crystals, Oscillators, Resonators - Oscillators 966685-DSC1104DI1-100.0000
Win Source Part Number: 966685-DSC1104DI1-10 0.0000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1104 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 140 Mounting: SMD (SMT) Frequency: 100 MHz Function: Standby (Power Down) Output: HCSL Frequency Stability: ±50ppm Current - Supply (Max): 42mA Current - Supply (Disable) (Max): 95µA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): DSC1124BI1-100.0000; DSC1124BI1-100.0000T ; DSC1124CE1-100.0000T ; SIT8209AC-23-33E-100 .000000X; 636L3I100M00000; ECS-3953M-1000-BN-TR ; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1104

Win Source Part Number: 966685-DSC1104DI1-100.0000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: DSC1104
Type: XO (Standard)
Package: Tube
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 140
Mounting: SMD (SMT)
Frequency: 100 MHz
Function: Standby (Power Down)
Output: HCSL
Frequency Stability: ±50ppm
Current - Supply (Max): 42mA
Current - Supply (Disable) (Max): 95µA
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Alternative Parts (Cross-Reference): DSC1124BI1-100.0000; DSC1124BI1-100.0000T; DSC1124CE1-100.0000T; SIT8209AC-23-33E-100.000000X; 636L3I100M00000; ECS-3953M-1000-BN-TR;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC1104

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1104DI1-100.0000-ND 966685-DSC1104DI1-100.0000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-VDFN Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT8920AM-73-33E-20.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
VCO / SURF MOUNT / RoHS - ROS-2500+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - 863-510AAA218M500CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details