Microchip Technology, Inc. Oscillators DSC1104CE2-027.0000T

Description
27MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-SMD, No Lead
Request a Quote Datasheet
Description
27MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1104CE2-027.0000TDKR-ND - DigiKey
Thief River Falls, MN, United States
27MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-SMD, No Lead

27MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 150-DSC1104CE2-027.0000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 27.0000MHZ HCSL SMD

MEMS OSC XO 27.0000MHZ HCSL SMD

Buy Now Datasheet
Crystals, Oscillators, Resonators Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators Oscillators
Crystals, Oscillators, Resonators Oscillators
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Crystals, Oscillators, Resonators Oscillators Series: DSC1104 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Base Resonator: MEMS Type: XO (Standard) Frequency: 27 MHz Function: Standby (Power Down)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Crystals, Oscillators, Resonators Oscillators
Series: DSC1104
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Base Resonator: MEMS
Type: XO (Standard)
Frequency: 27 MHz
Function: Standby (Power Down)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics
Product Category Oscillators Oscillators Oscillators
Product Number 150-DSC1104CE2-027.0000TDKR-ND 150-DSC1104CE2-027.0000T-ND
Product Name Oscillators Oscillators Crystals, Oscillators, Resonators Oscillators
Oscillator Type XO XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-VDFN Surface Mount; 6-VDFN
Features / Standards Lead-Free
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - TP82C54 - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
3 suppliers
Oscillators - 500DEBA33M3300ACH-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillators - 6719797 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details