Microchip Technology, Inc. Oscillators DSC1104BI2-100.0000T

Description
MEMS OSC XO 100.0000MHZ HCSL SMD
Request a Quote Datasheet
Description
MEMS OSC XO 100.0000MHZ HCSL SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1104BI2-100.0000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 100.0000MHZ HCSL SMD

MEMS OSC XO 100.0000MHZ HCSL SMD

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1349640-DSC1104BI2-100.0000T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1349640-DSC1104BI2-100.0000T
Crystals, Oscillators, Resonators - Oscillators 1349640-DSC1104BI2-100.0000T
Win Source Part Number: 1349640-DSC1104BI2-1 00.0000T Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC1104 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Frequency: 100 MHz Function: Standby (Power Down) Output: HCSL Frequency Stability: ±25ppm Current - Supply (Max): 42mA Voltage - Supply: 2.25V ~ 3.6V Mounting Type: Surface Mount Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1104 Current - Supply (Disable) (Max): 95µA

Win Source Part Number: 1349640-DSC1104BI2-100.0000T
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC1104
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Frequency: 100 MHz
Function: Standby (Power Down)
Output: HCSL
Frequency Stability: ±25ppm
Current - Supply (Max): 42mA
Voltage - Supply: 2.25V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 6-VDFN
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC1104
Current - Supply (Disable) (Max): 95µA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1104BI2-100.0000T-ND 1349640-DSC1104BI2-100.0000T
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-VDFN 6-VDFN
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - D82C54 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillators - 863-510BBA125M003AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Crystals, Oscillators, Resonators - Oscillators - 1216412-SIT9120AC-1C3-33E133.330000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 133 MHz
View Details
2 suppliers